Samtec Inc. Pin & Socket Connectors SSW-106-01-G-T

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-106-01-G-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-106-01-G-T
Pin & Socket Connectors SSW-106-01-G-T
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 2079140 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079140
PCB Sockets 2079140
Samtec SSW-106-01-G-T PCB Socket

Samtec SSW-106-01-G-T PCB Socket

Supplier's Site
Socket, 2.54Mm, 3X6 Position; Connector Systems Samtec - 82P3326 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X6 Position; Connector Systems Samtec
82P3326
Socket, 2.54Mm, 3X6 Position; Connector Systems Samtec 82P3326
SOCKET, 2.54MM, 3X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-106-01-G-T 2079140 82P3326
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, 3X6 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers