Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-106-01-G-S-005

Description
CONN RCPT 6POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 6POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-106-01-G-S-005
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-106-01-G-S-005
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 6 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 40AC5918 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
40AC5918
Connector, Receptacle, 6 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 40AC5918
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-106-01-G-S-005 40AC5918
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 6 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-142602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details