Samtec Inc. Rectangular Connectors - SSW-105-22-L-D-VS-N-K-TR SSW-105-22-L-D-VS-N-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 811286-SSW-105-22-L- D-VS-N-K-TR Packaging: Reel Number of Positions: 10 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 Current Rating (Amps): 5.7A per Contact
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 811286-SSW-105-22-L- D-VS-N-K-TR Packaging: Reel Number of Positions: 10 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 Current Rating (Amps): 5.7A per Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSW-105-22-L-D-VS-N-K-TR - 811286-SSW-105-22-L-D-VS-N-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-105-22-L-D-VS-N-K-TR
811286-SSW-105-22-L-D-VS-N-K-TR
Rectangular Connectors - SSW-105-22-L-D-VS-N-K-TR 811286-SSW-105-22-L-D-VS-N-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 811286-SSW-105-22-L- D-VS-N-K-TR Packaging: Reel Number of Positions: 10 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 Current Rating (Amps): 5.7A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 811286-SSW-105-22-L-D-VS-N-K-TR
Packaging: Reel
Number of Positions: 10
Mounting Style: SMD
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
Current Rating (Amps): 5.7A per Contact

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSW-105-22-L-D-VS-N-K-TR
SMD Electronic Connector 315-SSW-105-22-L-D-VS-N-K-TR
CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSW-105-22-L-D-VS-N- K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-22-L-D-V S-N-K-TR can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSW-105-22-L-D-VS-N-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-22-L-D-VS-N-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 811286-SSW-105-22-L-D-VS-N-K-TR 315-SSW-105-22-L-D-VS-N-K-TR
Product Name Rectangular Connectors - SSW-105-22-L-D-VS-N-K-TR SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data