Samtec Inc. Pin & Socket Connectors SSW-105-02-T-D-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-105-02-T-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-105-02-T-D-RA
Pin & Socket Connectors SSW-105-02-T-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-105-02-T-D-RA
Electronic Connector 315-SSW-105-02-T-D-RA
CONN RCPT 10POS 0.1 TIN PCB R/A Product overview: SSW-105-02-T-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-02-T-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 TIN PCB R/A Product overview: SSW-105-02-T-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-02-T-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, R/a, 2X5Pos; Connector Systems Samtec - 06M4939 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, R/a, 2X5Pos; Connector Systems Samtec
06M4939
Socket, 2.54Mm, R/a, 2X5Pos; Connector Systems Samtec 06M4939
SOCKET, 2.54MM, R/A, 2X5POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, R/A, 2X5POS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec - 70W0678 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec
70W0678
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec 70W0678
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 10, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 10, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-105-02-T-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-105-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-105-02-T-D-RA
CONN RCPT 10POS 0.1 TIN PCB R/A

CONN RCPT 10POS 0.1 TIN PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-105-02-T-D-RA 315-SSW-105-02-T-D-RA 06M4939 70W0678 SSW-105-02-T-D-RA
Product Name Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, R/a, 2X5Pos; Connector Systems Samtec Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details