Samtec Inc. Pin & Socket Connectors SSW-105-02-G-T-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-105-02-G-T-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-105-02-G-T-RA
Pin & Socket Connectors SSW-105-02-G-T-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 2079129 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079129
PCB Sockets 2079129
Samtec SSW-105-02-G-T-RA PCB Socket

Samtec SSW-105-02-G-T-RA PCB Socket

Supplier's Site
PCB Sockets - 2079128 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079128
PCB Sockets 2079128
Samtec SSW-105-02-G-T-RA PCB Socket

Samtec SSW-105-02-G-T-RA PCB Socket

Supplier's Site
Socket, 2.54Mm, Right Angle, 3X5 Position; Connector Systems Samtec - 50P9668 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 3X5 Position; Connector Systems Samtec
50P9668
Socket, 2.54Mm, Right Angle, 3X5 Position; Connector Systems Samtec 50P9668
SOCKET, 2.54MM, RIGHT ANGLE, 3X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 3X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-105-02-G-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-105-02-G-T-RA
CONN RCPT 15POS 0.1 GOLD PCB R/A

CONN RCPT 15POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-105-02-G-T-RA 2079129 50P9668 SSW-105-02-G-T-RA
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Right Angle, 3X5 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder
Mounting Through hole Through Hole Mount Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details