Samtec Inc. Pin & Socket Connectors SSW-105-01-TM-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-105-01-TM-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-105-01-TM-S
Pin & Socket Connectors SSW-105-01-TM-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec - 82P2870 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec
82P2870
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec 82P2870
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-105-01-TM-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-105-01-TM-S
CONN RCPT 5POS 0.1 TIN PCB

CONN RCPT 5POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-105-01-TM-S 82P2870 SSW-105-01-TM-S
Product Name Pin & Socket Connectors Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1422-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 147076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details