Win Source Part Number: 1288443-SSW-105-01-T
Category: Connectors, Interconnects>Rectan
Series: SSW
Number of Positions: 10
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1212-05
Base Product Number: SSW-105
CONN RCPT 10POS 0.1 TIN PCB
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1288443-SSW-105-01-T-D | SSW-105-01-T-D |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets |
| Product Type | IC Headers | PCB Receptacles; Receptacle |
| Socket Type | Receptacle | |
| Mounting | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole |
| Current Rating | 4.7 amps | 4.7 amps |