Samtec Inc. Pin & Socket Connectors SSW-105-01-S-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-105-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-105-01-S-S
Pin & Socket Connectors SSW-105-01-S-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-105-01-S-S
Electronic Connector 315-SSW-105-01-S-S
CONN RCPT 5POS 0.1 GOLD PCB Product overview: SSW-105-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-01-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 5POS 0.1 GOLD PCB Product overview: SSW-105-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-01-S-S can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 1801052 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801052
PCB Sockets 1801052
Samtec SSW-105-01-S-S PCB Socket

Samtec SSW-105-01-S-S PCB Socket

Supplier's Site
PCB Sockets - 1800719 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800719
PCB Sockets 1800719
Samtec SSW-105-01-S-S PCB Socket

Samtec SSW-105-01-S-S PCB Socket

Supplier's Site
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9392 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9392
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9392
CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC2828 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC2828
Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC2828
CONN SCKT STRP SKT 5 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 5 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-105-01-S-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-105-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-105-01-S-S
CONN RCPT 5POS 0.1 GOLD PCB

CONN RCPT 5POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-105-01-S-S 315-SSW-105-01-S-S 1801052 11P9392 84AC2828 SSW-105-01-S-S
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data