The Connector, Receptacle, part number 82P2795, features 10 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. The connector has a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors in the Samtec range.
CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSW-105-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-01-F-D can be used for catalog matching and distributor lookup.
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.1 GOLD PCB
CONN RCPT 10POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-105-01-F-D | SSW-105-01-F-D | 82P2795 | 680-SSW-105-01-F-D | SSW-105-01-F-D |
| Product Name | Electronic Connector | Pin & Socket Connectors | Connector, Receptacle, 10 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec | CONN RCPT 10POS 0.1 GOLD PCB | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 465 to 655 volts | 465 volts | |||
| Current Rating | 4.7 amps | 5.7 to 6.9 amps | 4.7 amps | ||
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |