Samtec Inc. Pin & Socket Connectors SSW-105-01-F-D-LL

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-105-01-F-D-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-105-01-F-D-LL
Pin & Socket Connectors SSW-105-01-F-D-LL
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0100 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0100
Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0100
CONN SCKT STRP SKT 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Receptacle, 10 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P2796 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P2796
Connector, Receptacle, 10 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P2796
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-105-01-F-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-105-01-F-D-LL
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-105-01-F-D-LL 82AC0100 82P2796 SSW-105-01-F-D-LL
Product Name Pin & Socket Connectors Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connector, Receptacle, 10 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
ALTH DIN Rail - 2511115/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers