Samtec Inc. Pin & Socket Connectors SSW-104-06-G-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-104-06-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-104-06-G-D
Pin & Socket Connectors SSW-104-06-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 8 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P2596 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P2596
Connector, Receptacle, 8 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P2596
CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-104-06-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-104-06-G-D
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-104-06-G-D 82P2596 SSW-104-06-G-D
Product Name Pin & Socket Connectors Connector, Receptacle, 8 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Minitek ® - 10072354-S01B26ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104348-8 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers