Samtec SSW-104-02-T-D-RA PCB Socket
Samtec SSW-104-02-T-D-RA PCB Socket
SOCKET, 2.54MM, RIGHT ANGLE, 2X4 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 TIN PCB R/A
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800715 | SSW-104-02-T-D-RA | 82P2488 | SSW-104-02-T-D-RA |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 2.54Mm, Right Angle, 2X4 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 465 to 655 volts |