The Connector, Receptacle, part number 82P2428, features 8 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. The connector has a current rating of 4.7 A per pin (with 2 pins powered) and a voltage rating of 465 VAC / 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors in the Samtec product line.
CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 TIN PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-104-01-TM-D | 82P2428 | SSW-104-01-TM-D |
| Product Name | Pin & Socket Connectors | Connector, Receptacle, 8 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |