Samtec Inc. Pin & Socket Connectors SSW-104-01-T-T

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-104-01-T-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-104-01-T-T
Pin & Socket Connectors SSW-104-01-T-T
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, 3X4 Position; Connector Systems Samtec - 82P2426 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X4 Position; Connector Systems Samtec
82P2426
Socket, 2.54Mm, 3X4 Position; Connector Systems Samtec 82P2426
SOCKET, 2.54MM, 3X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-104-01-T-T 82P2426
Product Name Pin & Socket Connectors Socket, 2.54Mm, 3X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data