Samtec Inc. Pin & Socket Connectors SSW-104-01-T-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-104-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-104-01-T-D
Pin & Socket Connectors SSW-104-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 1800429 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800429
PCB Sockets 1800429
Samtec SSW-104-01-T-D PCB Socket

Samtec SSW-104-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800186 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800186
PCB Sockets 1800186
Samtec SSW-104-01-T-D PCB Socket

Samtec SSW-104-01-T-D PCB Socket

Supplier's Site
Socket, 2.54Mm, 2X4 Position; Connector Systems Samtec - 11P9376 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X4 Position; Connector Systems Samtec
11P9376
Socket, 2.54Mm, 2X4 Position; Connector Systems Samtec 11P9376
SOCKET, 2.54MM, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-104-01-T-D 1800429 11P9376
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, 2X4 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data