Samtec Inc. Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec SSW-103-06-S-D-LL

Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 82P2197, features 6 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin (with 2 pins powered) and a voltage rating of 465 VAC / 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors in the Samtec range, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 82P2197, features 6 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin (with 2 pins powered) and a voltage rating of 465 VAC / 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors in the Samtec range, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P2197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P2197
Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P2197
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82P2197
Product Name Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details