Samtec Inc. Pin & Socket Connectors SSW-103-02-T-D-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-103-02-T-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-103-02-T-D-RA
Pin & Socket Connectors SSW-103-02-T-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 1981615 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981615
PCB Sockets 1981615
Samtec SSW-103-02-T-D-RA PCB Socket

Samtec SSW-103-02-T-D-RA PCB Socket

Supplier's Site
Socket, 2.54Mm, Right Angle, 2X3 Position; Connector Systems Samtec - 82P2086 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X3 Position; Connector Systems Samtec
82P2086
Socket, 2.54Mm, Right Angle, 2X3 Position; Connector Systems Samtec 82P2086
SOCKET, 2.54MM, RIGHT ANGLE, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-103-02-T-D-RA 1981615 82P2086
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Right Angle, 2X3 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details