Samtec Inc. Pin & Socket Connectors SSW-103-01-S-D

Description
.100 Tiger Buy Skt Strip
Request a Quote
Description
.100 Tiger Buy Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-103-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-103-01-S-D
Pin & Socket Connectors SSW-103-01-S-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-103-01-S-D
Electronic Connector 315-SSW-103-01-S-D
CONN RCPT 6POS 0.1 GOLD PCB Product overview: SSW-103-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-103-01-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 GOLD PCB Product overview: SSW-103-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-103-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 27C2244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
27C2244
Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 27C2244
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 69AJ1046 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
69AJ1046
Connector, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec 69AJ1046
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-103-01-S-D 315-SSW-103-01-S-D 27C2244 69AJ1046
Product Name Pin & Socket Connectors Electronic Connector Connector, Receptacle, 6 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers