Samtec Inc. PCB Sockets SSW-103-01-G-T

Description
Samtec SSW-103-01-G-T PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-103-01-G-T PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079114 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079114
PCB Sockets 2079114
Samtec SSW-103-01-G-T PCB Socket

Samtec SSW-103-01-G-T PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-103-01-G-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-103-01-G-T
Pin & Socket Connectors SSW-103-01-G-T
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, 3X3 Position; Connector Systems Samtec - 82P1996 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X3 Position; Connector Systems Samtec
82P1996
Socket, 2.54Mm, 3X3 Position; Connector Systems Samtec 82P1996
SOCKET, 2.54MM, 3X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC SSW-103-01-G-T Board-To-Board Connector, SSW Series, 9 Contacts, Receptacle, 2.54 mm, Through Hole, 3 Rows - 680-SSW-103-01-G-T - Utmel Electronic Limited
Hong Kong, China
SAMTEC SSW-103-01-G-T Board-To-Board Connector, SSW Series, 9 Contacts, Receptacle, 2.54 mm, Through Hole, 3 Rows
680-SSW-103-01-G-T
SAMTEC SSW-103-01-G-T Board-To-Board Connector, SSW Series, 9 Contacts, Receptacle, 2.54 mm, Through Hole, 3 Rows 680-SSW-103-01-G-T
SAMTEC SSW-103-01-G-T Board-To-Board Connector, SSW Series, 9 Contacts, Receptacle, 2.54 mm, Through Hole, 3 Rows

SAMTEC SSW-103-01-G-T Board-To-Board Connector, SSW Series, 9 Contacts, Receptacle, 2.54 mm, Through Hole, 3 Rows

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079114 SSW-103-01-G-T 82P1996 680-SSW-103-01-G-T
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, 3X3 Position; Connector Systems Samtec SAMTEC SSW-103-01-G-T Board-To-Board Connector, SSW Series, 9 Contacts, Receptacle, 2.54 mm, Through Hole, 3 Rows
Geometry Straight; Straight Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers