Samtec SSW-102-01-T-D PCB Socket
Samtec SSW-102-01-T-D PCB Socket
CONN RCPT 4POS 0.1 TIN PCB Product overview: SSW-102-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-102-01-T-D can be used for catalog matching and distributor lookup.
SOCKET, 2.54MM, 2X2 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
SAMTEC SSW-102-01-T-D Board-To-Board Connector, SSW Series, 4 Contacts, Receptacle, 2.54 mm, Through Hole, 2 Rows
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-102-01-T-D | 1800998 | 315-SSW-102-01-T-D | 11P9343 | 33AC3188 | 680-SSW-102-01-T-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Electronic Connector | Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec | Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | SAMTEC SSW-102-01-T-D Board-To-Board Connector, SSW Series, 4 Contacts, Receptacle, 2.54 mm, Through Hole, 2 Rows |
| Geometry | Straight; Straight | Straight; Straight | ||||
| Termination | Solder | Solder | Through Hole | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole |