Samtec Inc. PCB Sockets SSW-101-02-G-S-RA

Description
Samtec SSW-101-02-G-S-RA PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-101-02-G-S-RA PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079110 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079110
PCB Sockets 2079110
Samtec SSW-101-02-G-S-RA PCB Socket

Samtec SSW-101-02-G-S-RA PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-101-02-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-101-02-G-S-RA
CONN RCPT 1POS GOLD PCB R/A

CONN RCPT 1POS GOLD PCB R/A

Supplier's Site
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 11P9335 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
11P9335
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 11P9335
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079110 SSW-101-02-G-S-RA 11P9335
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
Geometry Right Angle; Right angle
Termination Solder Solder
Mounting Through hole Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products