The Connector, Rcpt, 2Pos, 2Rows (part number 82P1412) from Samtec features a through-hole mounting design with a pitch spacing of 2.54 mm (0.100"). It is constructed with a black liquid crystal polymer or high-temperature thermoplastic insulator and utilizes phosphor bronze for the contact material. The connector supports a current rating of 4.7 A per pin for the SSW/TSM series and 6.3 A per pin for the SSQ/TSW series, with a voltage rating of 465 VAC and 655 VDC. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and has a maximum cycle rating of 100 with a gold plating of 10 µ" (0.25 µm). It is compatible with various mating connectors, including TSW, MTSW, and TSM series.
Samtec SSW-101-01-S-D PCB Socket
CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Boa
CONN RCPT 2POS GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2263319 | SSW-101-01-S-D | 82P1412 | SSW-101-01-S-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder |