Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-101-01-G-D-LL

Description
CONN RCPT 2POS GOLD PCB
Description
CONN RCPT 2POS GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 2Pos, 2Rows (part number 82P1402) from Samtec features a through-hole mounting design with a pitch spacing of 2.54 mm (0.100"). It is constructed with a black liquid crystal polymer or high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze. The connector supports a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and offers various plating options, including gold and tin. It is designed for a maximum of 100 cycles with a normal force of 125 grams. The connector mates with several other series, including TSW, MTSW, and TSS.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 2Pos, 2Rows (part number 82P1402) from Samtec features a through-hole mounting design with a pitch spacing of 2.54 mm (0.100"). It is constructed with a black liquid crystal polymer or high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze. The connector supports a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and offers various plating options, including gold and tin. It is designed for a maximum of 100 cycles with a normal force of 125 grams. The connector mates with several other series, including TSW, MTSW, and TSS.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-101-01-G-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-101-01-G-D-LL
CONN RCPT 2POS GOLD PCB

CONN RCPT 2POS GOLD PCB

Supplier's Site
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec - 82P1402 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec
82P1402
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec 82P1402
CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-101-01-G-D-LL 82P1402
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details