Samtec Inc. Pin & Socket Connectors SSQ-150-22-G-S-LL

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-150-22-G-S-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-150-22-G-S-LL
Pin & Socket Connectors SSQ-150-22-G-S-LL
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSQ-150-22-G-S-LL
Electronic Connector 315-SSQ-150-22-G-S-LL
CONN RCPT 50POS 0.1 GOLD PCB Product overview: SSQ-150-22-G-S-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-22-G-S-L L can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.1 GOLD PCB Product overview: SSQ-150-22-G-S-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-22-G-S-LL can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 82P1362 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
82P1362
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 82P1362
CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-150-22-G-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-150-22-G-S-LL
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-150-22-G-S-LL 315-SSQ-150-22-G-S-LL 82P1362 SSQ-150-22-G-S-LL
Product Name Pin & Socket Connectors Electronic Connector Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Press-Fit, Solder Press-Fit, Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1613640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details