Samtec Inc. Electronic Connector SSQ-150-02-S-S

Description
CONN RCPT 50POS 0.1 GOLD PCB Product overview: SSQ-150-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-02-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 50POS 0.1 GOLD PCB Product overview: SSQ-150-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-02-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSQ-150-02-S-S
Electronic Connector 315-SSQ-150-02-S-S
CONN RCPT 50POS 0.1 GOLD PCB Product overview: SSQ-150-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-02-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.1 GOLD PCB Product overview: SSQ-150-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-02-S-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9313 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9313
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9313
CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-150-02-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-150-02-S-S
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSQ-150-02-S-S 11P9313 SSQ-150-02-S-S
Product Name Electronic Connector Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22028-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details