Samtec Inc. Rectangular Connectors - SSQ-150-01-T-S SSQ-150-01-T-S

Description
Manufacturer: Samtec Inc. Win Source Part Number: 760244-SSQ-150-01-T- S Series: SSQ Packaging: Bulk Number of Positions: 50 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 550VAC Current Rating: 6.3A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: SSQ Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.104" (2.65mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Alternative Parts (Cross-Reference): 316-93-150-41-007000 ; 316-41-150-41-007000 ; 316-91-150-41-007000 ; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 760244-SSQ-150-01-T- S Series: SSQ Packaging: Bulk Number of Positions: 50 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 550VAC Current Rating: 6.3A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: SSQ Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.104" (2.65mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Alternative Parts (Cross-Reference): 316-93-150-41-007000 ; 316-41-150-41-007000 ; 316-91-150-41-007000 ; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSQ-150-01-T-S - 760244-SSQ-150-01-T-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSQ-150-01-T-S
760244-SSQ-150-01-T-S
Rectangular Connectors - SSQ-150-01-T-S 760244-SSQ-150-01-T-S
Manufacturer: Samtec Inc. Win Source Part Number: 760244-SSQ-150-01-T- S Series: SSQ Packaging: Bulk Number of Positions: 50 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 550VAC Current Rating: 6.3A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: SSQ Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.104" (2.65mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Alternative Parts (Cross-Reference): 316-93-150-41-007000 ; 316-41-150-41-007000 ; 316-91-150-41-007000 ; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 760244-SSQ-150-01-T-S
Series: SSQ
Packaging: Bulk
Number of Positions: 50
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 550VAC
Current Rating: 6.3A per Contact
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: SSQ
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.104" (2.65mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 316-93-150-41-007000; 316-41-150-41-007000; 316-91-150-41-007000;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-SSQ-150-01-T-S
Electronic Connector 315-SSQ-150-01-T-S
CONN RCPT 50POS 0.1 TIN PCB Product overview: SSQ-150-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.1 TIN PCB Product overview: SSQ-150-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-150-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9306
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9306
CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-150-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-150-01-T-S
CONN RCPT 50POS 0.1 TIN PCB

CONN RCPT 50POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760244-SSQ-150-01-T-S 315-SSQ-150-01-T-S 11P9306 SSQ-150-01-T-S
Product Name Rectangular Connectors - SSQ-150-01-T-S Electronic Connector Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder Solder Solder
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSS Series Strip Connectors - Single Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details