Samtec Inc. Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec SSQ-150-01-T-D

Description
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9305 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9305
Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9305
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-150-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-150-01-T-D
CONN RCPT 100POS 0.1 TIN PCB

CONN RCPT 100POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P9305 SSQ-150-01-T-D
Product Name Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-0615-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers