Samtec Inc. Dual Electronic Connector SSQ-149-03-S-D

Description
CONN RCPT .100" 98POS DUAL GOLD Product overview: SSQ-149-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-149-03-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT .100" 98POS DUAL GOLD Product overview: SSQ-149-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-149-03-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Electronic Connector
315-SSQ-149-03-S-D
Dual Electronic Connector 315-SSQ-149-03-S-D
CONN RCPT .100" 98POS DUAL GOLD Product overview: SSQ-149-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-149-03-S-D can be used for catalog matching and distributor lookup.

CONN RCPT .100" 98POS DUAL GOLD Product overview: SSQ-149-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-149-03-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-149-03-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-149-03-S-D
CONN RCPT .100" 98POS DUAL GOLD

CONN RCPT .100" 98POS DUAL GOLD

Supplier's Site
Connector, Receptacle, 98 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9300 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 98 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9300
Connector, Receptacle, 98 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9300
CONNECTOR, RECEPTACLE, 98 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 98 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSQ-149-03-S-D SSQ-149-03-S-D 11P9300
Product Name Dual Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 98 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details