Samtec Inc. Board to Board & Mezzanine Connectors SSQ-142-04-G-D

Description
Tiger Buy Socket Strip with Square Tails
Request a Quote
Description
Tiger Buy Socket Strip with Square Tails
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291464-SSQ-142-04-G-D is a rectangular connector designed for through-hole mounting. It features a pitch of 2.54 mm (0.100 inches) and consists of 84 positions across 2 rows. The connector is a receptacle type with forked contacts made from phosphor bronze, and it is rated for a voltage of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C when using gold plating, and up to +105 °C with tin plating. The insulator material is black liquid crystal polymer, and the connector is available with a gold contact finish of 20 µin (0.51 µm) thickness. It supports a maximum current rating of 6.3 A per pin with two pins powered. The connector is suitable for board-to-board or cable applications and is packaged in bulk. It is important to note that some lengths and styles may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291464-SSQ-142-04-G-D is a rectangular connector designed for through-hole mounting. It features a pitch of 2.54 mm (0.100 inches) and consists of 84 positions across 2 rows. The connector is a receptacle type with forked contacts made from phosphor bronze, and it is rated for a voltage of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C when using gold plating, and up to +105 °C with tin plating. The insulator material is black liquid crystal polymer, and the connector is available with a gold contact finish of 20 µin (0.51 µm) thickness. It supports a maximum current rating of 6.3 A per pin with two pins powered. The connector is suitable for board-to-board or cable applications and is packaged in bulk. It is important to note that some lengths and styles may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - SSQ-142-04-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SSQ-142-04-G-D
Board to Board & Mezzanine Connectors SSQ-142-04-G-D
Tiger Buy Socket Strip with Square Tails

Tiger Buy Socket Strip with Square Tails

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291464-SSQ-142-04-G-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291464-SSQ-142-04-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291464-SSQ-142-04-G-D
Win Source Part Number: 1291464-SSQ-142-04-G -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 84 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.584" (14.83mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-142

Win Source Part Number: 1291464-SSQ-142-04-G-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 84
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.584" (14.83mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-142

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-142-04-G-D 1291464-SSQ-142-04-G-D
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102241-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Female Contact with 30 AWG wire, 150mm, double-end - G125-FW30150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details