Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-141-01-T-S

Description
CONN RCPT 41POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 41POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-141-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-141-01-T-S
CONN RCPT 41POS 0.1 TIN PCB

CONN RCPT 41POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 41 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9155 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 41 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9155
Connector, Receptacle, 41 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9155
CONNECTOR, RECEPTACLE, 41 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 41 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSQ-141-01-T-S 11P9155
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 41 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details