Samtec Inc. IC & Component Sockets SSQ-138-02-L-T

Description
Variable Post Height Header Strips, 2.00
Request a Quote Datasheet
Description
Variable Post Height Header Strips, 2.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-138-02-L-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-138-02-L-T
IC & Component Sockets SSQ-138-02-L-T
Variable Post Height Header Strips, 2.00

Variable Post Height Header Strips, 2.00

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291371-SSQ-138-02-L-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291371-SSQ-138-02-L-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291371-SSQ-138-02-L-T
Win Source Part Number: 1291371-SSQ-138-02-L -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 114 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.194" (4.93mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-138

Win Source Part Number: 1291371-SSQ-138-02-L-T
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 114
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.194" (4.93mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-138

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-138-02-L-T 1291371-SSQ-138-02-L-T
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 5Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9763 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 103167-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details