Samtec Inc. Board to Board & Mezzanine Connectors SSQ-135-21-S-D

Description
Tiger Buy Socket Strip with Square Tails
Request a Quote
Description
Tiger Buy Socket Strip with Square Tails
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291284-SSQ-135-21-S-D is a rectangular connector designed for through-hole mounting. It features a pitch of 2.54 mm (0.100 inches) and includes 70 positions across 2 rows. The connector is a receptacle type with forked contacts made of phosphor bronze, and it is rated for a voltage of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is black liquid crystal polymer, and the connector is available with a gold contact finish of 30.0 µin (0.76 µm) thickness for mating surfaces, while the post contacts are finished with tin. This connector is suitable for board-to-board or cable applications and is packaged in bulk. It is compliant with UL94 V-0 flammability standards. The connector's design allows for a maximum insertion depth of 6.35 mm (0.250 inches) and supports a current rating of 6.3 A per pin when two pins are powered.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291284-SSQ-135-21-S-D is a rectangular connector designed for through-hole mounting. It features a pitch of 2.54 mm (0.100 inches) and includes 70 positions across 2 rows. The connector is a receptacle type with forked contacts made of phosphor bronze, and it is rated for a voltage of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is black liquid crystal polymer, and the connector is available with a gold contact finish of 30.0 µin (0.76 µm) thickness for mating surfaces, while the post contacts are finished with tin. This connector is suitable for board-to-board or cable applications and is packaged in bulk. It is compliant with UL94 V-0 flammability standards. The connector's design allows for a maximum insertion depth of 6.35 mm (0.250 inches) and supports a current rating of 6.3 A per pin when two pins are powered.

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - SSQ-135-21-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SSQ-135-21-S-D
Board to Board & Mezzanine Connectors SSQ-135-21-S-D
Tiger Buy Socket Strip with Square Tails

Tiger Buy Socket Strip with Square Tails

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291284-SSQ-135-21-S-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291284-SSQ-135-21-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291284-SSQ-135-21-S-D
Win Source Part Number: 1291284-SSQ-135-21-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 70 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-135

Win Source Part Number: 1291284-SSQ-135-21-S-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 70
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-135

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-135-21-S-D 1291284-SSQ-135-21-S-D
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-218-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102154-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details