Samtec Inc. Electronic Connector SSQ-135-03-G-D

Description
CONN RCPT 70POS 0.1 GOLD PCB Product overview: SSQ-135-03-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-135-03-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 70POS 0.1 GOLD PCB Product overview: SSQ-135-03-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-135-03-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSQ-135-03-G-D
Electronic Connector 315-SSQ-135-03-G-D
CONN RCPT 70POS 0.1 GOLD PCB Product overview: SSQ-135-03-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-135-03-G-D can be used for catalog matching and distributor lookup.

CONN RCPT 70POS 0.1 GOLD PCB Product overview: SSQ-135-03-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-135-03-G-D can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 2079098 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079098
PCB Sockets 2079098
Samtec SSQ-135-03-G-D PCB Socket

Samtec SSQ-135-03-G-D PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-135-03-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-135-03-G-D
CONN RCPT 70POS 0.1 GOLD PCB

CONN RCPT 70POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9036 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9036
Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9036
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSQ-135-03-G-D 2079098 SSQ-135-03-G-D 11P9036
Product Name Electronic Connector PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Termination Solder Through hole Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 6.3 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details