Samtec Inc. Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec SSQ-134-22-G-D

Description
CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 40AC5883 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
40AC5883
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 40AC5883
CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5883
Product Name Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data