Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-134-03-T-D

Description
CONN RCPT 68POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 68POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-134-03-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-134-03-T-D
CONN RCPT 68POS 0.1 TIN PCB

CONN RCPT 68POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9020 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9020
Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9020
CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSQ-134-03-T-D 11P9020
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28505-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details