Samtec Inc. Electronic Connector SSQ-134-02-S-S-RA

Description
CONN RCPT .100" 34POS R/A SGL AU Product overview: SSQ-134-02-S-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-134-02-S-S-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT .100" 34POS R/A SGL AU Product overview: SSQ-134-02-S-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-134-02-S-S-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSQ-134-02-S-S-RA
Electronic Connector 315-SSQ-134-02-S-S-RA
CONN RCPT .100" 34POS R/A SGL AU Product overview: SSQ-134-02-S-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-134-02-S-S-R A can be used for catalog matching and distributor lookup.

CONN RCPT .100" 34POS R/A SGL AU Product overview: SSQ-134-02-S-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-134-02-S-S-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSQ-134-02-S-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-134-02-S-S-RA
Pin & Socket Connectors SSQ-134-02-S-S-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 34 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9008
Connector, Receptacle, 34 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9008
CONNECTOR, RECEPTACLE, 34 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSQ-134-02-S-S-RA SSQ-134-02-S-S-RA 11P9008
Product Name Electronic Connector Pin & Socket Connectors Connector, Receptacle, 34 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers