Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-132-02-S-D

Description
CONN RCPT 64POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 64POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-132-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-132-02-S-D
CONN RCPT 64POS 0.1 GOLD PCB

CONN RCPT 64POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8959 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8959
Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8959
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSQ-132-02-S-D 11P8959
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
PCB Headers - 1731165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details