Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-131-01-G-D-007

Description
CONN RCPT 62POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 62POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-131-01-G-D-007
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-131-01-G-D-007
CONN RCPT 62POS 0.1 GOLD PCB

CONN RCPT 62POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 40AC5882 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
40AC5882
Connector, Receptacle, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 40AC5882
CONNECTOR, RECEPTACLE, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSQ-131-01-G-D-007 40AC5882
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers