Samtec Inc. IC & Component Sockets SSQ-131-01-F-S

Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291128-SSQ-131-01-F-S is a rectangular connector designed as a receptacle with a pitch of 0.100" (2.54 mm). It features 31 positions in a single row and is suitable for board-to-board or cable applications. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are plated with gold for mating surfaces and tin for the posts. This connector has a voltage rating of 465 VAC and 655 VDC, with a current rating of 6.3 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is designed for through-hole mounting and has a contact length of 0.104" (2.64 mm) and an insulation height of 0.335" (8.51 mm). It is lead-free solderable with specific row options available. The product is packaged in bulk and has a UL94 V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291128-SSQ-131-01-F-S is a rectangular connector designed as a receptacle with a pitch of 0.100" (2.54 mm). It features 31 positions in a single row and is suitable for board-to-board or cable applications. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are plated with gold for mating surfaces and tin for the posts. This connector has a voltage rating of 465 VAC and 655 VDC, with a current rating of 6.3 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is designed for through-hole mounting and has a contact length of 0.104" (2.64 mm) and an insulation height of 0.335" (8.51 mm). It is lead-free solderable with specific row options available. The product is packaged in bulk and has a UL94 V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-131-01-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-131-01-F-S
IC & Component Sockets SSQ-131-01-F-S
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291128-SSQ-131-01-F-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291128-SSQ-131-01-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291128-SSQ-131-01-F-S
Win Source Part Number: 1291128-SSQ-131-01-F -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 31 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-131

Win Source Part Number: 1291128-SSQ-131-01-F-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 31
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-131

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-131-01-F-S 1291128-SSQ-131-01-F-S
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Amphenol Communications Solutions - 30AK0428 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details