Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-130-03-S-D-RA

Description
Win Source Part Number: 1289050-SSQ-130-03-S -D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 60 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.300" (7.62mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1201-30 Base Product Number: SSQ-130
Request a Quote Datasheet
Description
Win Source Part Number: 1289050-SSQ-130-03-S -D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 60 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.300" (7.62mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1201-30 Base Product Number: SSQ-130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1289050-SSQ-130-03-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1289050-SSQ-130-03-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1289050-SSQ-130-03-S-D-RA
Win Source Part Number: 1289050-SSQ-130-03-S -D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 60 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.300" (7.62mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1201-30 Base Product Number: SSQ-130

Win Source Part Number: 1289050-SSQ-130-03-S-D-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 60
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.300" (7.62mm)
Insulation Height: 0.195" (4.95mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1201-30
Base Product Number: SSQ-130

Buy Now Datasheet
IC & Component Sockets - SSQ-130-03-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-130-03-S-D-RA
IC & Component Sockets SSQ-130-03-S-D-RA
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1289050-SSQ-130-03-S-D-RA SSQ-130-03-S-D-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IC & Component Sockets
Product Type IC Headers IC Socket; IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1310013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103185-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers