Samtec Inc. Pin & Socket Connectors SSQ-126-22-G-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-126-22-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-126-22-G-D
Pin & Socket Connectors SSQ-126-22-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 2079094 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079094
PCB Sockets 2079094
Samtec SSQ-126-22-G-D PCB Socket

Samtec SSQ-126-22-G-D PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-126-22-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-126-22-G-D
CONN RCPT .100" 52POS DUAL GOLD

CONN RCPT .100" 52POS DUAL GOLD

Supplier's Site
Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec - 82P0494 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec
82P0494
Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec 82P0494
CONNECTOR, RECEPTACLE, 52 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 52 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 68AJ2198 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec
68AJ2198
Btb Conn, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec 68AJ2198
BTB CONN, RCPT, 52POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 52POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-126-22-G-D 2079094 SSQ-126-22-G-D 82P0494 68AJ2198
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec Btb Conn, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products