Samtec Inc. Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec SSQ-126-22-G-D-RA

Description
CONNECTOR, RECEPTACLE, 52 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 52 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec - 82P0495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec
82P0495
Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec 82P0495
CONNECTOR, RECEPTACLE, 52 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 52 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82P0495
Product Name Connector, Receptacle, 52 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y10V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0223 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details