Samtec Inc. PCB Sockets SSQ-126-03-G-S

Description
Samtec SSQ-126-03-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-126-03-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079092 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079092
PCB Sockets 2079092
Samtec SSQ-126-03-G-S PCB Socket

Samtec SSQ-126-03-G-S PCB Socket

Supplier's Site
Connector, Rcpt, 26Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P8825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P8825
Connector, Rcpt, 26Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P8825
CONNECTOR, RCPT, 26POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-126-03-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-126-03-G-S
CONN RCPT 26POS 0.1 GOLD PCB

CONN RCPT 26POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079092 11P8825 SSQ-126-03-G-S
Product Name PCB Sockets Connector, Rcpt, 26Pos, 1Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 147059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details