Samtec Inc. PCB Sockets SSQ-124-03-G-S

Description
Samtec SSQ-124-03-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-124-03-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079089 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079089
PCB Sockets 2079089
Samtec SSQ-124-03-G-S PCB Socket

Samtec SSQ-124-03-G-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSQ-124-03-G-S
Electronic Connector 315-SSQ-124-03-G-S
CONN RCPT 24POS 0.1 GOLD PCB Product overview: SSQ-124-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-124-03-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 24POS 0.1 GOLD PCB Product overview: SSQ-124-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-124-03-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P8769 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P8769
Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P8769
CONNECTOR, RCPT, 24POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079089 315-SSQ-124-03-G-S 11P8769
Product Name PCB Sockets Electronic Connector Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details