Samtec Inc. PCB Sockets SSQ-124-01-T-D

Description
Samtec SSQ-124-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-124-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981602 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981602
PCB Sockets 1981602
Samtec SSQ-124-01-T-D PCB Socket

Samtec SSQ-124-01-T-D PCB Socket

Supplier's Site
Connector, Receptacle, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8753
Connector, Receptacle, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8753
CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 48Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 68AJ2196 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 48Pos, 2Row, 2.54Mm Rohs Compliant Samtec
68AJ2196
Connector, Rcpt, 48Pos, 2Row, 2.54Mm Rohs Compliant Samtec 68AJ2196
CONNECTOR, RCPT, 48POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 48POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
CONN RCPT .100
Hong Kong, China
CONN RCPT .100" 48POS DUAL TIN
680-SSQ-124-01-T-D
CONN RCPT .100" 48POS DUAL TIN 680-SSQ-124-01-T-D
CONN RCPT .100" 48POS DUAL TIN

CONN RCPT .100" 48POS DUAL TIN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981602 11P8753 68AJ2196 680-SSQ-124-01-T-D
Product Name PCB Sockets Connector, Receptacle, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 48Pos, 2Row, 2.54Mm Rohs Compliant Samtec CONN RCPT .100" 48POS DUAL TIN
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Bergstak ® - 10069525-202602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details