The Connector, Receptacle, part number 40AC5876, features 23 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin (with two pins powered) for the SSW/TSM series and 6.3 A per pin for the SSQ/TSW series. It operates within a temperature range of -55 °C to +125 °C when gold-plated and -55 °C to +105 °C with tin plating. The connector supports a voltage rating of 465 VAC and 655 VDC, and it is RoHS compliant. It is designed for a maximum of 100 cycles with a normal force of 125 grams per pin. The connector is compatible with various mating connectors in the TSW, MTSW, and other series, providing flexibility in design and integration.
CONN RCPT 23POS 0.1 TIN PCB Product overview: SSQ-123-03-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-123-03-T-S can be used for catalog matching and distributor lookup.
CONNECTOR, RECEPTACLE, 23 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 23POS 0.1 TIN PCB
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSQ-123-03-T-S | 40AC5876 | SSQ-123-03-T-S |
| Product Name | Electronic Connector | Connector, Receptacle, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | |
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | |
| Current Rating | 6.3 amps |