Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-123-03-T-S-RA

Description
Win Source Part Number: 1289023-SSQ-123-03-T -S-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 23 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.300" (7.62mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1207-23 Base Product Number: SSQ-123
Request a Quote Datasheet
Description
Win Source Part Number: 1289023-SSQ-123-03-T -S-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 23 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.300" (7.62mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1207-23 Base Product Number: SSQ-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1289023-SSQ-123-03-T-S-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1289023-SSQ-123-03-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1289023-SSQ-123-03-T-S-RA
Win Source Part Number: 1289023-SSQ-123-03-T -S-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 23 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.300" (7.62mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1207-23 Base Product Number: SSQ-123

Win Source Part Number: 1289023-SSQ-123-03-T-S-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 23
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Contact Length - Post: 0.300" (7.62mm)
Insulation Height: 0.095" (2.41mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1207-23
Base Product Number: SSQ-123

Buy Now Datasheet
IC & Component Sockets - SSQ-123-03-T-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-123-03-T-S-RA
IC & Component Sockets SSQ-123-03-T-S-RA
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1289023-SSQ-123-03-T-S-RA SSQ-123-03-T-S-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IC & Component Sockets
Product Type IC Headers IC Socket; IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Dummy Contact, Blanking Pin, Polarizing Pin - G125-0200005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details