Samtec Inc. IC & Component Sockets SSQ-122-22-S-T

Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet
Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-122-22-S-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-122-22-S-T
IC & Component Sockets SSQ-122-22-S-T
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1290718-SSQ-122-22-S-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1290718-SSQ-122-22-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1290718-SSQ-122-22-S-T
Win Source Part Number: 1290718-SSQ-122-22-S -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 66 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.194" (4.93mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-122

Win Source Part Number: 1290718-SSQ-122-22-S-T
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 66
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.194" (4.93mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-122

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-122-22-S-T 1290718-SSQ-122-22-S-T
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Backplane Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M1871 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details