The Connector, Rcpt, 20Pos, 1Row, 2.54Mm (part number 82P0047) is a through-hole receptacle connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and accommodates 20 contacts in a single row. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 5.7 A per pin when one pin is powered per row, and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and it supports a maximum of 100 mating cycles with gold plating. The connector is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
CONNECTOR, RCPT, 20POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SSQ-120-23-F-S | 82P0047 |
| Product Name | Pin & Socket Connectors | Connector, Rcpt, 20Pos, 1Row, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |