Samtec Inc. Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec SSQ-120-02-S-S-RA

Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8657 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8657
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8657
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P8657
Product Name Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers